Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HC373ADBR

Description
Win Source Part Number: 1257301-SN74HC373ADB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257301-SN74HC373ADB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257301-SN74HC373ADBR
Integrated Circuits (ICs) - Logic - Latches 1257301-SN74HC373ADBR
Win Source Part Number: 1257301-SN74HC373ADB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete

Win Source Part Number: 1257301-SN74HC373ADBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 12ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC373
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74HC373ADBR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74HC373ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC373ADBR
Logic - Latches SN74HC373ADBR
IC D-TYPE LATCH SGL 3-ST 20SSOP

IC D-TYPE LATCH SGL 3-ST 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC373ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373ADBR
Integrated Circuits (ICs) - Logic - Latches SN74HC373ADBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74HC373ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257301-SN74HC373ADBR SN74HC373ADBR-ND SN74HC373ADBR SN74HC373ADBR SN74HC373ADBR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Propagation Delay 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVCH16373ADGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details