Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107629-SN74HC368DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-14850-1-ND | 107629-SN74HC368DR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC368DR |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |