Buffers & Line Drivers Tri-State Hex
LOGIC, BUFF/DVR TRI-ST HEX, 16SOICN; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC368; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC368D | 37AJ9100 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Soicn; Logic Device Type Texas Instruments |