Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74HC367NSR

Description
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-12898-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-12898-2-ND
Buffers, Drivers, Receivers, Transceivers 296-12898-2-ND
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO

Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-12898-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-12898-1-ND
Buffers, Drivers, Receivers, Transceivers 296-12898-1-ND
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO

Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC367NSR - 006879-SN74HC367NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC367NSR
006879-SN74HC367NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC367NSR 006879-SN74HC367NSR
Manufacturer: Texas Instruments Win Source Part Number: 006879-SN74HC367NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006879-SN74HC367NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC367NSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC367NSR
IC BUFFER NON-INVERT 6V 16SO

IC BUFFER NON-INVERT 6V 16SO

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74HC367NSR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74HC367NSR
Buffers, Drivers, Receivers, Transceivers SN74HC367NSR
IC BUFFER NON-INVERT 6V 16SO

IC BUFFER NON-INVERT 6V 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-12898-2-ND 006879-SN74HC367NSR SN74HC367NSR SN74HC367NSR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC367NSR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data