IC, BUFFER, LINE DRIVER, 74HC367; Logic Family / Base Number:74HC367; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Hex
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5065 | SN74HC367D |
| Product Name | Ic, Buffer, Line Driver, 74Hc367; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |