Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1008386-SN74HC367D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 6V 16SOIC
IC BUFFER NON-INVERT 6V 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 296-8305-5-ND | 1008386-SN74HC367D | SN74HC367D | 815-SN74HC367D |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC367D | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 6V 16SOIC |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 5 volts |