Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 795016-SN74HC365PWR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 6
Family Name: SN74HC365
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74HC365DT; 74HC365PW; 74HC365PW,118; 74HC365PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
IC BUFFER NON-INVERT 6V 16TSSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-45391-1-ND | 795016-SN74HC365PWR | 815-SN74HC365PWR | SN74HC365PWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365PWR | IC BUFF/DVR TRI-ST 6BIT 16TSSOP | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |