Buffers & Line Drivers Hex Buff & Line Drv w/3-State Outputs
LOGIC, BUFF/DVR TRI-ST HEX, 16TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC365; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC365PW | 77AH4902 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Tssop; Logic Device Type Texas Instruments |