LOGIC, BUFF/DVR TRI-ST HEX, 16DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC365; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Hex
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1111 | SN74HC365N |
| Product Name | Logic, Buff/dvr Tri-St Hex, 16Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers |