Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365DR SN74HC365DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030135-SN74HC365DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030135-SN74HC365DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365DR - 030135-SN74HC365DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365DR
030135-SN74HC365DR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365DR 030135-SN74HC365DR
Manufacturer: Texas Instruments Win Source Part Number: 030135-SN74HC365DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030135-SN74HC365DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-39204-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-39204-1-ND
Buffers, Drivers, Receivers, Transceivers 296-39204-1-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-39204-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-39204-2-ND
Buffers, Drivers, Receivers, Transceivers 296-39204-2-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-39204-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-39204-6-ND
Buffers, Drivers, Receivers, Transceivers 296-39204-6-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HC365DR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74HC365DR
Buffers, Drivers, Receivers, Transceivers SN74HC365DR
IC BUFFER NON-INVERT 6V 16SOIC

IC BUFFER NON-INVERT 6V 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 030135-SN74HC365DR 296-39204-1-ND SN74HC365DR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC365DR Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data