Buffers & Line Drivers Hex Buff & Line Drv w/3-State Outputs
BUFFER/LINE DRIVER, HEX, SOIC-16; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC365; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS 16-Pin SOIC T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HC365DR | 26AJ9400 | SN74HC365DR |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Hex, Soic-16; Logic Device Type Texas Instruments | Others |