HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, PLASTIC, SSOP-14 Product overview: SN74HC32ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32ADBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254610-SN74HC32ADBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
OR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
IC GATE OR 4CH 2-INP 14SSOP
XNOR (Exclusive NOR) IC 4 Channel 14-SSOP
XNOR (Exclusive NOR) IC 4 Channel 14-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC32ADBR | 1254610-SN74HC32ADBR | SN74HC32ADBR | SN74HC32ADBR | SN74HC32ADBR |
| Product Name | Quad SSOP Logic IC | Logic - Logic - Gates and Inverters - SN74HC32ADBR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; OR GATE | NOT | OR | OR | NOR; XNOR; XNOR (Exclusive NOR) |
| IC Package Type | Other; SSOP | Other; SOT-337-1 | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V |