Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74HC30D SN74HC30D

Description
74HC30 - 8-Input Positive-NAND Gates
Request a Quote Datasheet
Description
74HC30 - 8-Input Positive-NAND Gates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC30D - Rochester Electronics
Newburyport, MA, United States
74HC30 - 8-Input Positive-NAND Gates

74HC30 - 8-Input Positive-NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC30D - 333695-SN74HC30D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC30D
333695-SN74HC30D
Logic - Logic - Gates and Inverters - SN74HC30D 333695-SN74HC30D
Manufacturer: Texas Instruments Win Source Part Number: 333695-SN74HC30D Alternative Parts (Cross-Reference): CD74HC30M96G4; 74HC30D,652; SN74HC30DR; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 333695-SN74HC30D
Alternative Parts (Cross-Reference): CD74HC30M96G4; 74HC30D,652; SN74HC30DR;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOIC Logic IC
705-SN74HC30D
SOIC Logic IC 705-SN74HC30D
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -40 to 85 Product overview: SN74HC30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC30D can be used for catalog matching and distributor lookup.

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -40 to 85 Product overview: SN74HC30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC30D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC30D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC30D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC30D
IC GATE XNOR 4CH 2-INP 14SO

IC GATE XNOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74HC30D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC30D
Gates and Inverters SN74HC30D
XNOR (Exclusive NOR) IC 4 Channel 14-SO

XNOR (Exclusive NOR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC30D 333695-SN74HC30D 705-SN74HC30D SN74HC30D SN74HC30D
Product Name Logic - Logic - Gates and Inverters - SN74HC30D SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NOT NAND NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
IC Package Type SOIC; Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
TSSOP Logic IC - 705-74AHCT1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
7 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details