Texas Instruments Logic - Logic - Latches - SN74HC259PWRG4 SN74HC259PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254593-SN74HC259PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254593-SN74HC259PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - SN74HC259PWRG4 - 1254593-SN74HC259PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC259PWRG4
1254593-SN74HC259PWRG4
Logic - Logic - Latches - SN74HC259PWRG4 1254593-SN74HC259PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254593-SN74HC259PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254593-SN74HC259PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1254593-SN74HC259PWRG4
Product Name Logic - Logic - Latches - SN74HC259PWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74ALVC573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details