8-Bit Addressable Latches 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254592-SN74HC259PWR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: SN74HC259
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC259PWLE; M74HC259YTTR; M74HC259TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
IC 8-BIT ADDRESS LATCH 16-TSSOP
IC 8-BIT ADDRESS LATCH 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC259PWR | 1254592-SN74HC259PWR | 296-8292-6-ND | SN74HC259PWR | SN74HC259PWR | SN74HC259PWR |
| Product Name | SN74HC259 8-Bit Addressable Latches | Logic - Logic - Latches - SN74HC259PWR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | |||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 13 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |