Texas Instruments High-Performance Analog 28MHz SOIC Analog Switch and Multiplexer IC SN74HC258D

Description
4-Ch 2:1 Mux, 3-State, 28MHz, SOIC Product overview: SN74HC258D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC258D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch 2:1 Mux, 3-State, 28MHz, SOIC Product overview: SN74HC258D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC258D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28MHz SOIC Analog Switch and Multiplexer IC
743-SN74HC258D
28MHz SOIC Analog Switch and Multiplexer IC 743-SN74HC258D
4-Ch 2:1 Mux, 3-State, 28MHz, SOIC Product overview: SN74HC258D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC258D can be used for catalog matching and distributor lookup.

4-Ch 2:1 Mux, 3-State, 28MHz, SOIC Product overview: SN74HC258D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC258D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74HC258D-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74HC258D-ND
Signal Switches, Multiplexers, Decoders 296-SN74HC258D-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC258D - 137664-SN74HC258D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC258D
137664-SN74HC258D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC258D 137664-SN74HC258D
Manufacturer: Texas Instruments Win Source Part Number: 137664-SN74HC258D Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137664-SN74HC258D
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC258D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC258D
Logic - Signal Switches, Multiplexers, Decoders SN74HC258D
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74HC258D 296-SN74HC258D-ND 137664-SN74HC258D SN74HC258D
Product Name 28MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC258D Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Bandwidth 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products