Quadruple 2-Line to 1-Line Data Selectors/Multiplexe
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC258D | SN74HC258D | SN74HC258D | SN74HC258D |
| Product Name | SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC | CMOS |