Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC257PWT | SN74HC257PWT | SN74HC257PWT | SN74HC257PWT |
| Product Name | SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Logic Family | HC | CMOS |