Texas Instruments SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74HC257DR

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SN74HC257DR - Texas Instruments
Dallas, TX, United States
SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SN74HC257DR
SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74HC257DR
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC257DR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC257DR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC257DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC257DR
Signal Switches, Multiplexers, Decoders SN74HC257DR
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Quad 2-1 Data Sele/multiplexer; Msl Texas Instruments - 26AJ9390 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-1 Data Sele/multiplexer; Msl Texas Instruments
26AJ9390
Quad 2-1 Data Sele/multiplexer; Msl Texas Instruments 26AJ9390
QUAD 2-1 DATA SELE/MULTIPLEXER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

QUAD 2-1 DATA SELE/MULTIPLEXER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC257DR SN74HC257DR SN74HC257DR 26AJ9390
Product Name SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Quad 2-1 Data Sele/multiplexer; Msl Texas Instruments
Output Characteristics 3-State
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11139DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 4512BDM - Quarktwin Technology Ltd.
Specs
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers