The SN74HC257DG4 is a 4-channel multiplexer designed for high-performance bus-organized systems. It operates within a voltage range of 4.5 V to 5.5 V and features high-current 3-state outputs that interface directly with system buses. The device has a typical propagation delay of 17 ns and consumes low power, with a maximum supply current of 80 µA. It supports ±6 mA output drive at 5 V and has TTL-compatible inputs with a low input current of 1 µA maximum. The outputs enter a high-impedance state when the output-enable (OE) input is high, preventing loading on the data lines. The device is available in multiple package options, including SOIC and PDIP, and is rated for operation over a temperature range of -40°C to 85°C. This multiplexer is suitable for applications requiring efficient signal routing and low power consumption.
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC257DG4 | SN74HC257DG4 | SN74HC257DG4 |
| Product Name | SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC |