Quadruple 2-line to 1-line data selectors/multiplexe
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC, DATA SELECTORS/MUX, 74HC257; Logic Family / Base Number:74HC257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC257D | SN74HC257D | 26AJ9389 | SN74HC257D | SN74HC257D |
| Product Name | SN74HC257 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Ic, Data Selectors/mux, 74Hc257; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2 | 6V | 2V ~ 6V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | CMOS |