Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74HC253NSR

Description
Multiplexer 2 x 4:1 16-SO
Request a Quote Datasheet
Description
Multiplexer 2 x 4:1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-28804-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28804-2-ND
Signal Switches, Multiplexers, Decoders 296-28804-2-ND
Multiplexer 2 x 4:1 16-SO

Multiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-28804-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-28804-1-ND
Signal Switches, Multiplexers, Decoders 296-28804-1-ND
Multiplexer 2 x 4:1 16-SO

Multiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253NSR - 136554-SN74HC253NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253NSR
136554-SN74HC253NSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253NSR 136554-SN74HC253NSR
Manufacturer: Texas Instruments Win Source Part Number: 136554-SN74HC253NSR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136554-SN74HC253NSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SMD 28MHz 6V Analog Switch and Multiplexer IC
743-SN74HC253NSR
Dual SMD 28MHz 6V Analog Switch and Multiplexer IC 743-SN74HC253NSR
Dual 4:1 Mux, 3-State, 28MHz, 6V, SOP, Surface Mount Product overview: SN74HC253NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 28MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, 28MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC253NSR can be used for catalog matching and distributor lookup.

Dual 4:1 Mux, 3-State, 28MHz, 6V, SOP, Surface Mount Product overview: SN74HC253NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 28MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SMD, 28MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC253NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC253NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC253NSR
Logic - Signal Switches, Multiplexers, Decoders SN74HC253NSR
IC MULTIPLEXER 2 X 4:1 16SO

IC MULTIPLEXER 2 X 4:1 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-28804-2-ND 136554-SN74HC253NSR 743-SN74HC253NSR SN74HC253NSR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253NSR Dual SMD 28MHz 6V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC 16-SO Tape and Reel
Supply Voltage (VS) 2 to 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual TSSOP Analog Switch and Multiplexer IC - 747-74HC2G66DP-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BF3A - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers