Multiplexer 2 x 4:1 16-SOIC
Multiplexer 2 x 4:1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1099874-SN74HC253DT
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices
Dual 4:1 Mux, 3-State, 28MHz, SOIC, 2V-6V Product overview: SN74HC253DT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 28MHz, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC253DT can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74HC253DTTR-ND | 1099874-SN74HC253DT | 743-SN74HC253DT | SN74HC253DT |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253DT | Dual 28MHz 2V 6V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | SOIC; 16-SOIC | Tape and Reel | |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts |