Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74HC253D

Description
Multiplexer 2 x 4:1 16-SOIC
Description
Multiplexer 2 x 4:1 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74HC253D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC253D
Signal Switches, Multiplexers, Decoders SN74HC253D
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now
Ic, Data Selectors/mux, 74Hc253; Logic Family / Base Number Texas Instruments - 28AH5062 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selectors/mux, 74Hc253; Logic Family / Base Number Texas Instruments
28AH5062
Ic, Data Selectors/mux, 74Hc253; Logic Family / Base Number Texas Instruments 28AH5062
IC, DATA SELECTORS/MUX, 74HC253; Logic Family / Base Number:74HC253; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. RoHS Compliant: Yes

IC, DATA SELECTORS/MUX, 74HC253; Logic Family / Base Number:74HC253; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC253D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC253D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC253D
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC253D 28AH5062 SN74HC253D
Product Name Signal Switches, Multiplexers, Decoders Ic, Data Selectors/mux, 74Hc253; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V 6V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74LVC157AD,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT109-1 SOT109-1
View Details
4 suppliers
 - 74LS257APC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers