Data Selectors/Multiplexe
IC MULTIPLEXER 1 X 8:1 16TSSOP
Multiplexer 1 x 8:1 16-TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC251PWRG4 | SN74HC251PWRG4 | SN74HC251PWRG4 |
| Product Name | SN74HC251 Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Logic Family | HC |