Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251PW

Description
Win Source Part Number: 1256605-SN74HC251PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC251PW,SN 74HC251PWE4,296-3392 9-5,SN74HC251PWE4,SN 74HC251PW,SN74HC251P WG4,SN74HC251PWG4,21 56-SN74HC251PW Base Product Number: 74HC251
Request a Quote Datasheet
Description
Win Source Part Number: 1256605-SN74HC251PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC251PW,SN 74HC251PWE4,296-3392 9-5,SN74HC251PWE4,SN 74HC251PW,SN74HC251P WG4,SN74HC251PWG4,21 56-SN74HC251PW Base Product Number: 74HC251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256605-SN74HC251PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256605-SN74HC251PW
Win Source Part Number: 1256605-SN74HC251PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC251PW,SN 74HC251PWE4,296-3392 9-5,SN74HC251PWE4,SN 74HC251PW,SN74HC251P WG4,SN74HC251PWG4,21 56-SN74HC251PW Base Product Number: 74HC251

Win Source Part Number: 1256605-SN74HC251PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Standard Package: 90
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC251PW,SN74HC251PWE4,296-33929-5,SN74HC251PWE4,SN74HC251PW,SN74HC251PWG4,SN74HC251PWG4,2156-SN74HC251PW
Base Product Number: 74HC251

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256605-SN74HC251PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Ic, 74Hc Cmos, Smd, 74Hc157, Soic16; Logic Family / Base Number Nexperia - 99K0583 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 6V
View Details
 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138-SP 3-Line To 8-Line Decoders/Demultiplexers - 5962-8406201VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details