The SN74HC251PW is a data selector/multiplexer
Data Selectors/Multiplexe
Multiplexer 1 x 8:1 16-TSSOP
IC MULTIPLEXER 1 X 8:1 16TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC251PW | SN74HC251PW | SN74HC251PW |
| Product Name | SN74HC251 Data Selectors/Multiplexers With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Logic Family | HC |