Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251N

Description
SN74HC251 Data Selectors/Multiplexe rs With 3-State Outputs
Request a Quote Datasheet
Description
SN74HC251 Data Selectors/Multiplexe rs With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC251N - Rochester Electronics
Newburyport, MA, United States
SN74HC251 Data Selectors/Multiplexe rs With 3-State Outputs

SN74HC251 Data Selectors/Multiplexers With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC251N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC251N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251N
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC251N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC251N
Signal Switches, Multiplexers, Decoders SN74HC251N
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments - 29AH7547 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments
29AH7547
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments 29AH7547
IC, DATA SELECTORS/MUX, 74HC251; Logic Family / Base Number:74HC251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. RoHS Compliant: Yes

IC, DATA SELECTORS/MUX, 74HC251; Logic Family / Base Number:74HC251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC251N SN74HC251N SN74HC251N 29AH7547
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers