The SN74HC251DR is a data selector/multiplexer
Data Selectors/Multiplexe
Multiplexer 1 x 8:1 16-SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC251DR | SN74HC251DR | SN74HC251DR |
| Product Name | SN74HC251 Data Selectors/Multiplexers With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC |