Manufacturer: Texas Instruments
Win Source Part Number: 141540-SN74HC251DR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Multiplexer 1 x 8:1 16-SOIC
Multiplexer 1 x 8:1 16-SOIC
Multiplexer 1 x 8:1 16-SOIC
8-Bit 1-Ch CMOS Mux, 28MHz, SOIC, 2-6V Product overview: SN74HC251DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC251DR can be used for catalog matching and distributor lookup.
Multiplexer Single CMOS 3-ST 16P SOIC
Multiplexer Single CMOS 3-ST 16P SOIC
Multiplexer Single CMOS 3-ST 16P SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 141540-SN74HC251DR | 296-14844-6-ND | 743-SN74HC251DR | 6628171P | 6628171 | SN74HC251DR | SN74HC251DR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC251DR | Signal Switches, Multiplexers, Decoders | 8-bit 28MHz 6V SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel | SOIC; Soic | Surface Mount | ||
| Standards and Certifications | RoHS |