Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251DG4

Description
Win Source Part Number: 1256600-SN74HC251DG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC251
Request a Quote Datasheet
Description
Win Source Part Number: 1256600-SN74HC251DG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256600-SN74HC251DG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256600-SN74HC251DG4
Win Source Part Number: 1256600-SN74HC251DG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC251

Win Source Part Number: 1256600-SN74HC251DG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC251

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256600-SN74HC251DG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-9750801Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GS,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers