Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251D

Description
Win Source Part Number: 1256604-SN74HC251D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74HC251DE4,-SN74H C251DG4,-SN74HC251DG 4R,-SN74HC251DR,2156 -SN74HC251D,TEXTISSN 74HC251D,-296-8280-5 ,296-8280-5,-SN74HC2 51DE4R Base Product Number: 74HC251
Request a Quote Datasheet
Description
Win Source Part Number: 1256604-SN74HC251D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74HC251DE4,-SN74H C251DG4,-SN74HC251DG 4R,-SN74HC251DR,2156 -SN74HC251D,TEXTISSN 74HC251D,-296-8280-5 ,296-8280-5,-SN74HC2 51DE4R Base Product Number: 74HC251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256604-SN74HC251D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256604-SN74HC251D
Win Source Part Number: 1256604-SN74HC251D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74HC251DE4,-SN74H C251DG4,-SN74HC251DG 4R,-SN74HC251DR,2156 -SN74HC251D,TEXTISSN 74HC251D,-296-8280-5 ,296-8280-5,-SN74HC2 51DE4R Base Product Number: 74HC251

Win Source Part Number: 1256604-SN74HC251D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74HC251DE4,-SN74HC251DG4,-SN74HC251DG4R,-SN74HC251DR,2156-SN74HC251D,TEXTISSN74HC251D,-296-8280-5,296-8280-5,-SN74HC251DE4R
Base Product Number: 74HC251

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256604-SN74HC251D
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - M38510/37701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 54LS156/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
Single bus switch - 74CBTLV1G125GV-Q1H - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT753 SOT753
View Details