Texas Instruments SN74HC251 Data Selectors/Multiplexers With 3-State Outputs SN74HC251D

Description
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs - SN74HC251D - Texas Instruments
Dallas, TX, United States
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs
SN74HC251D
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs SN74HC251D
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85

Data Selectors/Multiplexers With 3-State Outputs 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC251D - Rochester Electronics
Newburyport, MA, United States
SN74HC251 Data Selectors/Multiplexe rs With 3-State Outputs

SN74HC251 Data Selectors/Multiplexers With 3-State Outputs

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC251D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC251D
Signal Switches, Multiplexers, Decoders SN74HC251D
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC251D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC251D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251D
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments - 28AH5061 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments
28AH5061
Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments 28AH5061
IC, DATA SELECTORS/MUX, 74HC251; Logic Family / Base Number:74HC251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. RoHS Compliant: Yes

IC, DATA SELECTORS/MUX, 74HC251; Logic Family / Base Number:74HC251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC251D SN74HC251D SN74HC251D SN74HC251D 28AH5061
Product Name SN74HC251 Data Selectors/Multiplexers With 3-State Outputs Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, Data Selectors/mux, 74Hc251; Logic Family / Base Number Texas Instruments
Output Characteristics 3-State 3-State
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211CGRDR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type BGA; 54-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54F258ADC - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers