TRANSCEIVER, 8BIT, 3-STATE, SOP-20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HC245; Logic Case Style:SOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7546 |
| Product Name | Transceiver, 8Bit, 3-State, Sop-20; Logic Device Type Texas Instruments |