IC, OCTAL BUS TRANSCEIVER, 74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HC245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9387 |
| Product Name | Ic, Octal Bus Transceiver, 74Hc245; Logic Device Type Texas Instruments |