TRANSCEIVER, OCTAL, SSOP-20; Logic Device Type:Transceiver; Logic Family / Base Number:74HC245; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9386 |
| Product Name | Transceiver, Octal, Ssop-20; Logic Device Type Texas Instruments |