IC, BUFFER/DRIVER, OCTAL, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC BaseRoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin TSSOP Tube
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7544 | SN74HC244PW |
| Product Name | Ic, Buffer/driver, Octal, Smd; Logic Device Type Texas Instruments | Others |