Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
IC, NON INVERTING BUFFER, SOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC244; Logic Case Style:SOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC244NSR | 26AJ9385 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Sop-20; Logic Device Type Texas Instruments |