Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244N SN74HC244N

Description
Manufacturer: Texas Instruments Win Source Part Number: 001491-SN74HC244N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC244N_NL; MM74HC244N; MM74HC244N_Q; MM74HC244NX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001491-SN74HC244N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC244N_NL; MM74HC244N; MM74HC244N_Q; MM74HC244NX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244N - 001491-SN74HC244N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244N
001491-SN74HC244N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244N 001491-SN74HC244N
Manufacturer: Texas Instruments Win Source Part Number: 001491-SN74HC244N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC244N_NL; MM74HC244N; MM74HC244N_Q; MM74HC244NX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 001491-SN74HC244N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74HC244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC244N_NL; MM74HC244N; MM74HC244N_Q; MM74HC244NX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 001491-SN74HC244N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244N
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details