BUFFER/LINE DRIVER, NON INVERTING, TSSOP; Logic Family / Base Number:74HC241; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 82H5668 |
| Product Name | Buffer/line Driver, Non Inverting, Tssop; Logic Family / Base Number Texas Instruments |