Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896594-SN74HC241PW
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC241
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33928-5, SN74HC241PW-ND, SN74HC241PWE4, SN74HC241PWE4-ND
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-33928-5-ND | 896594-SN74HC241PW |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC241PW |
| Supply Voltage (VS) | 2 to 6 volts |