Manufacturer: Texas Instruments
Win Source Part Number: 030128-SN74HC241NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
IC BUFFER NON-INVERT 6V 20SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 030128-SN74HC241NSR | 296-28898-1-ND | SN74HC241NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC241NSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |