Buffers & Line Drivers Tri-State Octal
NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74HC241; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
LOGIC, BUFF/DVR TRI-ST OCTAL, 20DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC241; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC241N | 08F6482 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Dip-20; Logic Family / Base Number Texas Instruments |