The SN74HC241DWRG4 is an octal buffer and line driver with 3-state outputs, designed to enhance performance in bus-oriented applications. It operates within a voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device exhibits low power consumption, with a maximum supply current of 80 OºA, and a typical propagation delay of 11 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 OºA maximum. The device is organized as two 4-bit buffers/drivers, each with separate output-enable inputs, allowing for flexible data handling. The operating temperature range is from -40°C to 85°C, making it suitable for various applications. The product is available in a 20-pin SOIC package.
Win Source Part Number: 1259607-SN74HC241DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC241
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFFER NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259607-SN74HC241DWRG4 | SN74HC241DWRG4-ND | SN74HC241DWRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |