Buffers & Line Drivers Tri-State Octal
IC, BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC241; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC241DW | 33AH4861 |
| Product Name | Buffers & Line Drivers | Ic, Buffer, Line Driver, Smd; Logic Device Type Texas Instruments |