Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74HC240PW

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-33927-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-33927-5-ND
Buffers, Drivers, Receivers, Transceivers 296-33927-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259593-SN74HC240PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259593-SN74HC240PW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259593-SN74HC240PW
Win Source Part Number: 1259593-SN74HC240PW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 70 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC240PW,29 6-33927-5,SN74HC240P WE4,SN74HC240PW,SN74 HC240PWG4,SN74HC240P WE4,SN74HC240PWG4,21 56-SN74HC240PW Base Product Number: 74HC240

Win Source Part Number: 1259593-SN74HC240PW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC240PW,296-33927-5,SN74HC240PWE4,SN74HC240PW,SN74HC240PWG4,SN74HC240PWE4,SN74HC240PWG4,2156-SN74HC240PW
Base Product Number: 74HC240

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-33927-5-ND 1259593-SN74HC240PW
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 - 859772-AD8606AR-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVC162244APVG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details