Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 030127-SN74HC240NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-26473-2-ND | 030127-SN74HC240NSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC240NSR |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |