Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC240NG4

Description
Win Source Part Number: 1259586-SN74HC240NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52940,SN74HC240N E4,SN74HC240NE4,SN74 HC240NG4 Base Product Number: 74HC240
Request a Quote Datasheet
Description
Win Source Part Number: 1259586-SN74HC240NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52940,SN74HC240N E4,SN74HC240NE4,SN74 HC240NG4 Base Product Number: 74HC240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259586-SN74HC240NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259586-SN74HC240NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259586-SN74HC240NG4
Win Source Part Number: 1259586-SN74HC240NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52940,SN74HC240N E4,SN74HC240NE4,SN74 HC240NG4 Base Product Number: 74HC240

Win Source Part Number: 1259586-SN74HC240NG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 20
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52940,SN74HC240NE4,SN74HC240NE4,SN74HC240NG4
Base Product Number: 74HC240

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-52940-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-52940-ND
Buffers, Drivers, Receivers, Transceivers 296-52940-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC240NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC240NG4
IC BUFFER INVERT 6V 20DIP

IC BUFFER INVERT 6V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259586-SN74HC240NG4 296-52940-ND SN74HC240NG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KH - 859451-AD518KH - Win Source Electronics
Specs
Operating Temperature -55 to 70 C (-67 to 158 F)
Package Type TO-99
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPAG-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details