Buffers & Line Drivers Tri-State Octal
Buffer/Line Driver 8-Channel Inverting 3-Straight CMOS 20-Pin PDIP
IC, BUFFER, LINE DRIVER, 74HC240; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74HC240; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HC240N | SN74HC240N | 29AH7543 |
| Product Name | Buffers & Line Drivers | Others | Ic, Buffer, Line Driver, 74Hc240; Logic Device Type Texas Instruments |