BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Family / Base Number:74HC240; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:2V; Logic IC Family:74HC;RoHS Compliant: Yes
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 28AH5060 | SN74HC240DWR | SN74HC240DWR |
| Product Name | Buffer/line Driver, Octal, Soic-20; Logic Family / Base Number Texas Instruments | Others | Buffers & Line Drivers |